Radiall Attenuator - Fixed Coaxial R417806138

Description
SMA Attenuator 6 dB 2 GHz 100W
Request a Quote Datasheet
Description
SMA Attenuator 6 dB 2 GHz 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417806138 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417806138
Attenuator - Fixed Coaxial R417806138
SMA Attenuator 6 dB 2 GHz 100W

SMA Attenuator 6 dB 2 GHz 100W

Supplier's Site Datasheet
Attenuators - 2201-R417806138-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 100W Module, SMA Connectors

RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 100W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417806138 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417806138
RF and Wireless - Attenuators R417806138
ATTENUATOR: SMA 6DB 2GHZ 100W 50

ATTENUATOR: SMA 6DB 2GHZ 100W 50

Supplier's Site
Attenuators - R417806138 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417806138
Attenuators R417806138
RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 100W Module, SMA Connectors

RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 100W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417806138 2201-R417806138-ND R417806138 R417806138
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - PCB Mount - 1011231 - Richardson RFPD
Specs
Frequency 40 GHz
Attenuation 0.0 dB
View Details
Coaxial Attenuator - 5o202503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details