Radiall Attenuators R417710138

Description
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417710138-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W Module

RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417710138 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417710138
Attenuator - Fixed Coaxial R417710138
N Attenuator 10 dB 2 GHz 80W

N Attenuator 10 dB 2 GHz 80W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417710138 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417710138
RF and Wireless - Attenuators R417710138
ATTENUATOR: N 10DB 2GHZ 80W 50OH

ATTENUATOR: N 10DB 2GHZ 80W 50OH

Supplier's Site
Attenuators - R417710138 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417710138
Attenuators R417710138
RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 80W Module

RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 80W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417710138-ND R417710138 R417710138 R417710138
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

120 dB Programmable Attenuator, 200 MHz - 8 GHz - RCDAT-8G-120H - Mini-Circuits
Specs
Insertion Loss 5.5 dB
VSWR 1.3 to 1.5 :1
Attenuation 0.0 to 120 dB
View Details
20dB DC-40GHz MMIC Attenuator - ATN20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details