Radiall Attenuator - Fixed Coaxial R417710118

Description
N Attenuator 10 dB 2 GHz 80W
Request a Quote Datasheet
Description
N Attenuator 10 dB 2 GHz 80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417710118 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417710118
Attenuator - Fixed Coaxial R417710118
N Attenuator 10 dB 2 GHz 80W

N Attenuator 10 dB 2 GHz 80W

Supplier's Site Datasheet
Attenuators - 2201-R417710118-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W Module

RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417710118 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417710118
RF and Wireless - Attenuators R417710118
ATTENUATOR: N 10DB 2GHZ 80W 50OH

ATTENUATOR: N 10DB 2GHZ 80W 50OH

Supplier's Site
Attenuators - R417710118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417710118
Attenuators R417710118
RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 80W Module

RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 80W Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417710118 2201-R417710118-ND R417710118 R417710118
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2823264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details