Radiall Attenuator - Fixed Coaxial R417706128

Description
High Power Coaxial N Attenuator 6 dB 2 GHz 80/100W
Request a Quote Datasheet
Description
High Power Coaxial N Attenuator 6 dB 2 GHz 80/100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417706128 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417706128
Attenuator - Fixed Coaxial R417706128
High Power Coaxial N Attenuator 6 dB 2 GHz 80/100W

High Power Coaxial N Attenuator 6 dB 2 GHz 80/100W

Supplier's Site Datasheet
Attenuators - 2201-R417706128-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 100W Module

RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 100W Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417706128 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417706128
RF and Wireless - Attenuators R417706128
ATTENUATOR: N 6DB 2GHZ 80/100W 5

ATTENUATOR: N 6DB 2GHZ 80/100W 5

Supplier's Site
Attenuators - R417706128 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417706128
Attenuators R417706128
RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 100W Module

RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 100W Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417706128 2201-R417706128-ND R417706128 R417706128
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Specs
Attenuation 31.75 dB
Package Type 16-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details