Radiall Attenuators R417706118

Description
RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 100W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 100W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417706118-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 100W N-Type In-Line Module

RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 100W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417706118 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417706118
Attenuator - Fixed Coaxial R417706118
N Attenuator 6 dB 2 GHz 100W

N Attenuator 6 dB 2 GHz 100W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417706118 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417706118
RF and Wireless - Attenuators R417706118
ATTENUATOR: N 6DB 2GHZ 100W 50OH

ATTENUATOR: N 6DB 2GHZ 100W 50OH

Supplier's Site
Attenuators - R417706118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417706118
Attenuators R417706118
RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 100W N-Type In-Line Module

RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 100W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417706118-ND R417706118 R417706118 R417706118
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 6 dB 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D07862-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-TGL2767-SMSRCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
ATN00-0067CH, Passive GaAs MMIC Attenuator Family - ATN00-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details