Radiall Attenuator - Fixed Coaxial R417610130

Description
TNC Attenuator 6 dB 4 GHz 30W
Request a Quote Datasheet
Description
TNC Attenuator 6 dB 4 GHz 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417610130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417610130
Attenuator - Fixed Coaxial R417610130
TNC Attenuator 6 dB 4 GHz 30W

TNC Attenuator 6 dB 4 GHz 30W

Supplier's Site Datasheet
Attenuators - 2201-R417610130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 30W TNC In-Line Module

RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 30W TNC In-Line Module

Buy Now Datasheet
Attenuators - R417610130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417610130
Attenuators R417610130
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 30W TNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 30W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R417610130 2201-R417610130-ND R417610130
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 863-1241-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 18.5 to 25 dB
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details