Radiall Attenuators R417603130

Description
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 30W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 30W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417603130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 30W TNC In-Line Module

RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 30W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417603130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417603130
Attenuator - Fixed Coaxial R417603130
TNC Attenuator 3 dB 4 GHz 30W

TNC Attenuator 3 dB 4 GHz 30W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417603130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417603130
RF and Wireless - Attenuators R417603130
ATTENUATOR: TNC 3DB 4GHZ 30W 50O

ATTENUATOR: TNC 3DB 4GHZ 30W 50O

Supplier's Site
Attenuators - R417603130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417603130
Attenuators R417603130
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 30W TNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 30W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417603130-ND R417603130 R417603130 R417603130
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohms Attenuators - N7A0302 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - Digitally Controlled - AA264-87-B - Richardson RFPD
Specs
Number of Bits 4
Frequency 0.5000 to 2 GHz
Insertion Loss 1.8 dB
View Details
Attenuators - 3157-PVA-453-34+TR-ND - DigiKey
Specs
Attenuation 0.0 to 51 dB
Package Type 16-VQFN Exposed Pad
View Details
2 suppliers