Radiall Attenuators R417530130

Description
RF Attenuators 30dB 0Hz ~ 4GHz 50 Ohms 30W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 4GHz 50 Ohms 30W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417530130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 4GHz 50 Ohms 30W Module, SMA Connectors

RF Attenuators 30dB 0Hz ~ 4GHz 50 Ohms 30W Module, SMA Connectors

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417530130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417530130
Attenuator - Fixed Coaxial R417530130
SMA Attenuator 30 dB 4 GHz 30W

SMA Attenuator 30 dB 4 GHz 30W

Supplier's Site Datasheet
Attenuators - R417530130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417530130
Attenuators R417530130
RF Attenuators 30dB 0 Hz ~ 4 GHz 50 Ohms 30W Module, SMA Connectors

RF Attenuators 30dB 0 Hz ~ 4 GHz 50 Ohms 30W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417530130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417530130
RF and Wireless - Attenuators R417530130
ATTENUATOR: SMA 30DB 4GHZ 30W 50

ATTENUATOR: SMA 30DB 4GHZ 30W 50

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417530130-ND R417530130 R417530130 R417530130
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 30 dB 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-RFSA2113TR13TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details