Radiall Attenuator - Fixed Coaxial R417506130

Description
SMA Attenuator 6 dB 4 GHz 30W
Request a Quote Datasheet
Description
SMA Attenuator 6 dB 4 GHz 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417506130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417506130
Attenuator - Fixed Coaxial R417506130
SMA Attenuator 6 dB 4 GHz 30W

SMA Attenuator 6 dB 4 GHz 30W

Supplier's Site Datasheet
Attenuators - 2201-R417506130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 30W Module, SMA Connectors

RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 30W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417506130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417506130
RF and Wireless - Attenuators R417506130
ATTENUATOR: SMA 6DB 4GHZ 30W 50O

ATTENUATOR: SMA 6DB 4GHZ 30W 50O

Supplier's Site
Attenuators - R417506130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417506130
Attenuators R417506130
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 30W Module, SMA Connectors

RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 30W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417506130 2201-R417506130-ND R417506130 R417506130
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
63 dB Programmable Attenuator, 100 MHz - 18 GHz - RCDAT-18G-63 - Mini-Circuits
Specs
Insertion Loss 4 dB
VSWR 1.3 :1
Attenuation 0.0 to 63 dB
View Details
2 suppliers
Digitally Controlled Attenuators - NDA-100-40000-31-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.1000 GHz
View Details