Radiall Attenuators R417506110

Description
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 25W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 25W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417506110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 25W Module, SMA Connectors

RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 25W Module, SMA Connectors

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417506110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417506110
Attenuator - Fixed Coaxial R417506110
SMA Attenuator 6 dB 4 GHz 25W

SMA Attenuator 6 dB 4 GHz 25W

Supplier's Site Datasheet
Attenuators - R417506110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417506110
Attenuators R417506110
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 25W Module, SMA Connectors

RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 25W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417506110-ND R417506110 R417506110
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Jitter Attenuators - SI5342H-D12656-GM - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details