Radiall Attenuators R417503130

Description
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 30W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 30W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417503130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 30W Module, SMA Connectors

RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 30W Module, SMA Connectors

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417503130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417503130
Attenuator - Fixed Coaxial R417503130
SMA Attenuator 3 dB 4 GHz 30W

SMA Attenuator 3 dB 4 GHz 30W

Supplier's Site Datasheet
Attenuators - R417503130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417503130
Attenuators R417503130
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 30W Module, SMA Connectors

RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 30W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417503130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417503130
RF and Wireless - Attenuators R417503130
ATTENUATOR: SMA 3DB 4GHZ 30W 50O

ATTENUATOR: SMA 3DB 4GHZ 30W 50O

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417503130-ND R417503130 R417503130 R417503130
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-N30W5+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers