Radiall Attenuators R417320130

Description
ATTENUATOR: N 20DB 4GHZ 30W 50OH
Request a Quote Datasheet
Description
ATTENUATOR: N 20DB 4GHZ 30W 50OH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417320130-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR: N 20DB 4GHZ 30W 50OH

ATTENUATOR: N 20DB 4GHZ 30W 50OH

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417320130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417320130
Attenuator - Fixed Coaxial R417320130
N Attenuator 20 dB 4 GHz 30W

N Attenuator 20 dB 4 GHz 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 2201-R417320130-ND R417320130
Product Name Attenuators Attenuator - Fixed Coaxial
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-RCAT-00+DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 4-SMD, No Lead
View Details
Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Fixed Attenuators - NFA4020 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Fixed Attenuator Pads - ATN3580-09 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 9 dB
View Details
5 suppliers