Radiall Attenuator - Fixed Coaxial R417306130

Description
N Attenuator 6 dB 4 GHz 30W
Request a Quote Datasheet
Description
N Attenuator 6 dB 4 GHz 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417306130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417306130
Attenuator - Fixed Coaxial R417306130
N Attenuator 6 dB 4 GHz 30W

N Attenuator 6 dB 4 GHz 30W

Supplier's Site Datasheet
Attenuators - 2201-R417306130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 30W N-Type In-Line Module

RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 30W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R417306130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417306130
Attenuators R417306130
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 30W N-Type In-Line Module

RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 30W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417306130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417306130
RF and Wireless - Attenuators R417306130
ATTENUATOR: N 6DB 4GHZ 30W 50OHM

ATTENUATOR: N 6DB 4GHZ 30W 50OHM

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417306130 2201-R417306130-ND R417306130 R417306130
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7123015P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details