Radiall Attenuators R417303110

Description
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 25W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 25W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417303110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 25W N-Type In-Line Module

RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 25W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417303110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417303110
Attenuator - Fixed Coaxial R417303110
N Attenuator 3 dB 4 GHz 25W

N Attenuator 3 dB 4 GHz 25W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417303110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417303110
RF and Wireless - Attenuators R417303110
ATTENUATOR: N 3DB 4GHZ 25W 50OHM

ATTENUATOR: N 3DB 4GHZ 25W 50OHM

Supplier's Site
Attenuators - R417303110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417303110
Attenuators R417303110
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 25W N-Type In-Line Module

RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 25W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417303110-ND R417303110 R417303110 R417303110
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Programmable Attenuator, 4-Channel, 0.1 - 18 GHz, 0-63dB, 1U, SMA - ZTDAT-4-18G63S - Mini-Circuits
Specs
Frequency 0.1000 to 18 GHz
Insertion Loss 5 to 9 dB
Attenuation 0.0 to 63 dB
View Details
Fixed Attenuators - NFA1830 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details