Radiall Attenuator - Fixed Coaxial R417220130

Description
TNC Attenuator 20 dB 3 GHz 50W
Request a Quote Datasheet
Description
TNC Attenuator 20 dB 3 GHz 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417220130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417220130
Attenuator - Fixed Coaxial R417220130
TNC Attenuator 20 dB 3 GHz 50W

TNC Attenuator 20 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - 2201-R417220130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417220130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417220130
RF and Wireless - Attenuators R417220130
ATTENUATOR: TNC 20DB 3GHZ 50W 50

ATTENUATOR: TNC 20DB 3GHZ 50W 50

Supplier's Site
Attenuators - R417220130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417220130
Attenuators R417220130
RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417220130 2201-R417220130-ND R417220130 R417220130
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN09-00110CH, Passive GaAs MMIC Attenuator Family - ATN09-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o20100265S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details