Radiall Attenuators R417220110

Description
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417220110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417220110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417220110
Attenuator - Fixed Coaxial R417220110
TNC Attenuator 20 dB 3 GHz 50W

TNC Attenuator 20 dB 3 GHz 50W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417220110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417220110
RF and Wireless - Attenuators R417220110
ATTENUATOR: TNC 20DB 3GHZ 50W 50

ATTENUATOR: TNC 20DB 3GHZ 50W 50

Supplier's Site
Attenuators - R417220110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417220110
Attenuators R417220110
RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417220110-ND R417220110 R417220110 R417220110
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details
Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-FW-15A+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers