Radiall Attenuator - Fixed Coaxial R417210120

Description
TNC Attenuator 10 dB 3 GHz 50W
Request a Quote Datasheet
Description
TNC Attenuator 10 dB 3 GHz 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417210120 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417210120
Attenuator - Fixed Coaxial R417210120
TNC Attenuator 10 dB 3 GHz 50W

TNC Attenuator 10 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - 2201-R417210120-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417210120 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417210120
RF and Wireless - Attenuators R417210120
ATTENUATOR: TNC 10DB 3GHZ 40W 50

ATTENUATOR: TNC 10DB 3GHZ 40W 50

Supplier's Site
Attenuators - R417210120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417210120
Attenuators R417210120
RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417210120 2201-R417210120-ND R417210120 R417210120
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-10 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 10 dB
View Details
5 suppliers
Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details