Radiall Attenuators R417206130

Description
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417206130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417206130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417206130
Attenuator - Fixed Coaxial R417206130
TNC Attenuator 6 dB 3 GHz 50W

TNC Attenuator 6 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - R417206130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417206130
Attenuators R417206130
RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417206130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417206130
RF and Wireless - Attenuators R417206130
ATTENUATOR: TNC 6DB 3GHZ 50W 50O

ATTENUATOR: TNC 6DB 3GHZ 50W 50O

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417206130-ND R417206130 R417206130 R417206130
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 6 dB 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details