Radiall Attenuators R417130130

Description
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417130130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417130130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417130130
Attenuator - Fixed Coaxial R417130130
SMA Attenuator 30 dB 3 GHz 50W

SMA Attenuator 30 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - R417130130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417130130
Attenuators R417130130
RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417130130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417130130
RF and Wireless - Attenuators R417130130
ATTENUATOR: SMA 30DB 3GHZ 50W 50

ATTENUATOR: SMA 30DB 3GHZ 50W 50

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417130130-ND R417130130 R417130130 R417130130
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 30 dB 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details