Radiall Attenuator - Fixed Coaxial R417130110

Description
SMA Attenuator 30 dB 4 GHz 50W
Request a Quote Datasheet
Description
SMA Attenuator 30 dB 4 GHz 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417130110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417130110
Attenuator - Fixed Coaxial R417130110
SMA Attenuator 30 dB 4 GHz 50W

SMA Attenuator 30 dB 4 GHz 50W

Supplier's Site Datasheet
Attenuators - 2201-R417130110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W SMA In-Line Module

RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W SMA In-Line Module

Buy Now Datasheet
Attenuators - R417130110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417130110
Attenuators R417130110
RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W SMA In-Line Module

RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417130110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417130110
RF and Wireless - Attenuators R417130110
ATTENUATOR: SMA 30DB 3GHZ 50W 50

ATTENUATOR: SMA 30DB 3GHZ 50W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417130110 2201-R417130110-ND R417130110 R417130110
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
Coaxial Attenuator - 5o2010006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details