Radiall Attenuator - Fixed Coaxial R417120130

Description
SMA Attenuator 20 dB 3 GHz 50W
Request a Quote Datasheet
Description
SMA Attenuator 20 dB 3 GHz 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417120130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417120130
Attenuator - Fixed Coaxial R417120130
SMA Attenuator 20 dB 3 GHz 50W

SMA Attenuator 20 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - 2201-R417120130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet
Attenuators - R417120130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417120130
Attenuators R417120130
RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417120130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417120130
RF and Wireless - Attenuators R417120130
ATTENUATOR: SMA 20DB 3GHZ 50W 50

ATTENUATOR: SMA 20DB 3GHZ 50W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417120130 2201-R417120130-ND R417120130 R417120130
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S20W5+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
ATN09-00110CH, Passive GaAs MMIC Attenuator Family - ATN09-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details