Radiall Attenuator - Fixed Coaxial R417120110

Description
SMA Attenuator 20 dB 3 GHz 50W
Request a Quote Datasheet
Description
SMA Attenuator 20 dB 3 GHz 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417120110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417120110
Attenuator - Fixed Coaxial R417120110
SMA Attenuator 20 dB 3 GHz 50W

SMA Attenuator 20 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - 2201-R417120110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417120110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417120110
RF and Wireless - Attenuators R417120110
ATTENUATOR: SMA 20DB 3GHZ 50W 50

ATTENUATOR: SMA 20DB 3GHZ 50W 50

Supplier's Site
Attenuators - R417120110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417120110
Attenuators R417120110
RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417120110 2201-R417120110-ND R417120110 R417120110
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
5 suppliers
Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details