Radiall Attenuator - Fixed Coaxial R417110130

Description
SMA Attenuator 10 dB 3 GHz 50W
Request a Quote Datasheet
Description
SMA Attenuator 10 dB 3 GHz 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417110130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417110130
Attenuator - Fixed Coaxial R417110130
SMA Attenuator 10 dB 3 GHz 50W

SMA Attenuator 10 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - 2201-R417110130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet
Attenuators - R417110130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417110130
Attenuators R417110130
RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417110130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417110130
RF and Wireless - Attenuators R417110130
ATTENUATOR: SMA 10DB 3GHZ 50W 50

ATTENUATOR: SMA 10DB 3GHZ 50W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417110130 2201-R417110130-ND R417110130 R417110130
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details