Radiall Attenuators R417106120

Description
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417106120-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417106120 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417106120
Attenuator - Fixed Coaxial R417106120
SMA Attenuator 6 dB 3 GHz 50W

SMA Attenuator 6 dB 3 GHz 50W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417106120 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417106120
RF and Wireless - Attenuators R417106120
ATTENUATOR: SMA 6DB 3GHZ 40W 50O

ATTENUATOR: SMA 6DB 3GHZ 40W 50O

Supplier's Site
Attenuators - R417106120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417106120
Attenuators R417106120
RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417106120-ND R417106120 R417106120 R417106120
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 6 dB 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 30W – SMA - UIYCA30AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details