Radiall Attenuators R417103120

Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417103120-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417103120 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417103120
Attenuator - Fixed Coaxial R417103120
SMA Attenuator 3 dB 3 GHz 50W

SMA Attenuator 3 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - R417103120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417103120
Attenuators R417103120
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 50W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417103120 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417103120
RF and Wireless - Attenuators R417103120
ATTENUATOR: SMA 3DB 3GHZ 40W 50O

ATTENUATOR: SMA 3DB 3GHZ 40W 50O

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417103120-ND R417103120 R417103120 R417103120
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA28 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; 3.5mm, SMA
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
5 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K5-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.15 to 1.5 :1
View Details
3 suppliers
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details