Radiall Attenuators R417010110

Description
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 50W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 50W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417010110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 50W N-Type In-Line Module

RF Attenuators 10dB 0Hz ~ 3GHz 50 Ohms 50W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417010110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417010110
Attenuator - Fixed Coaxial R417010110
N Attenuator 10 dB 3 GHz 50W

N Attenuator 10 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - R417010110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417010110
Attenuators R417010110
RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 50W N-Type In-Line Module

RF Attenuators 10dB 0 Hz ~ 3 GHz 50 Ohms 50W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417010110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417010110
RF and Wireless - Attenuators R417010110
ATTENUATOR: N 10DB 3GHZ 50W 50OH

ATTENUATOR: N 10DB 3GHZ 50W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417010110-ND R417010110 R417010110 R417010110
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details