Radiall Attenuators R417006130

Description
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417006130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W Module

RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417006130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417006130
Attenuator - Fixed Coaxial R417006130
N Attenuator 6 dB 3 GHz 50W

N Attenuator 6 dB 3 GHz 50W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417006130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417006130
RF and Wireless - Attenuators R417006130
ATTENUATOR: N 6DB 3GHZ 50W 50OHM

ATTENUATOR: N 6DB 3GHZ 50W 50OHM

Supplier's Site
Attenuators - R417006130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417006130
Attenuators R417006130
RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 50W Module

RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 50W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417006130-ND R417006130 R417006130 R417006130
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 6 dB 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
30 dB Fixed Attenuator, DC - 6000 MHz, 50Ω - BW-30N100W+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 6 GHz
VSWR 1.15 to 1.45 :1
View Details
3 suppliers
Digitally Controlled Attenuators - NDA-26000-40000-51.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 26 GHz
View Details