Radiall Attenuator - Fixed Coaxial R417006110

Description
N Attenuator 6 dB 3 GHz 50W
Request a Quote Datasheet
Description
N Attenuator 6 dB 3 GHz 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417006110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417006110
Attenuator - Fixed Coaxial R417006110
N Attenuator 6 dB 3 GHz 50W

N Attenuator 6 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - 2201-R417006110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W Module

RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 50W Module

Buy Now Datasheet
Attenuators - R417006110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417006110
Attenuators R417006110
RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 50W Module

RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 50W Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417006110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417006110
RF and Wireless - Attenuators R417006110
ATTENUATOR: N 6DB 3GHZ 50W 50OHM

ATTENUATOR: N 6DB 3GHZ 50W 50OHM

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417006110 2201-R417006110-ND R417006110 R417006110
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o20203N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details