Radiall Attenuators R417003120

Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417003120-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W Module

RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 50W Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417003120 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417003120
Attenuator - Fixed Coaxial R417003120
N Attenuator 3 dB 3 GHz 50W

N Attenuator 3 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - R417003120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417003120
Attenuators R417003120
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 50W Module

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 50W Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417003120 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417003120
RF and Wireless - Attenuators R417003120
ATTENUATOR: N 3DB 3GHZ 40W 50OHM

ATTENUATOR: N 3DB 3GHZ 40W 50OHM

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417003120-ND R417003120 R417003120 R417003120
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-N20W20+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Digitally Controlled Attenuators - NDA-1000-18000-127-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details