Radiall Attenuators R416810000

Description
RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 10W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 10W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R416810000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 10W TNC In-Line Module

RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 10W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R416810000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R416810000
Attenuator - Fixed Coaxial R416810000
TNC Attenuator 10 dB 18 GHz 10W

TNC Attenuator 10 dB 18 GHz 10W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R416810000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R416810000
RF and Wireless - Attenuators R416810000
ATTENUATOR: TNC 10DB 18GHZ 10W 5

ATTENUATOR: TNC 10DB 18GHZ 10W 5

Supplier's Site
Attenuators - R416810000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R416810000
Attenuators R416810000
RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 10W TNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 10W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R416810000-ND R416810000 R416810000 R416810000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S12W2+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
4dB DC-40GHz MMIC Attenuator - ATN04-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details