Radiall Attenuator - Fixed Coaxial R416806000

Description
TNC Attenuator 6 dB 18 GHz 12W
Request a Quote Datasheet
Description
TNC Attenuator 6 dB 18 GHz 12W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R416806000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R416806000
Attenuator - Fixed Coaxial R416806000
TNC Attenuator 6 dB 18 GHz 12W

TNC Attenuator 6 dB 18 GHz 12W

Supplier's Site Datasheet
Attenuators - 2201-R416806000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 12W TNC In-Line Module

RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 12W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R416806000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R416806000
RF and Wireless - Attenuators R416806000
ATTENUATOR: TNC 6DB 18GHZ 15W 50

ATTENUATOR: TNC 6DB 18GHZ 15W 50

Supplier's Site
Attenuators - R416806000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R416806000
Attenuators R416806000
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 12W TNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 12W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R416806000 2201-R416806000-ND R416806000 R416806000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202505S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2823256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
Digitally Controlled Attenuators - NDA-20-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0200 GHz
View Details