Radiall Attenuator - Fixed Coaxial R416803000

Description
TNC Attenuator 3 dB 18 GHz 15W
Request a Quote Datasheet
Description
TNC Attenuator 3 dB 18 GHz 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R416803000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R416803000
Attenuator - Fixed Coaxial R416803000
TNC Attenuator 3 dB 18 GHz 15W

TNC Attenuator 3 dB 18 GHz 15W

Supplier's Site Datasheet
Attenuators - 2201-R416803000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 15W TNC In-Line Module

RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 15W TNC In-Line Module

Buy Now Datasheet
Attenuators - R416803000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R416803000
Attenuators R416803000
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 15W TNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 15W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R416803000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R416803000
RF and Wireless - Attenuators R416803000
ATTENUATOR: TNC 3DB 18GHZ 15W 50

ATTENUATOR: TNC 3DB 18GHZ 15W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R416803000 2201-R416803000-ND R416803000 R416803000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2050018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details