Radiall Attenuator - Fixed Coaxial R416103000

Description
SMA Attenuator 3 dB 18 GHz 15W
Request a Quote Datasheet
Description
SMA Attenuator 3 dB 18 GHz 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R416103000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R416103000
Attenuator - Fixed Coaxial R416103000
SMA Attenuator 3 dB 18 GHz 15W

SMA Attenuator 3 dB 18 GHz 15W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R416103000
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D13774-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator - ATN03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details