Radiall Attenuator - Fixed Coaxial R416010000

Description
N Attenuator 10 dB 18 GHz 10W
Request a Quote Datasheet
Description
N Attenuator 10 dB 18 GHz 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R416010000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R416010000
Attenuator - Fixed Coaxial R416010000
N Attenuator 10 dB 18 GHz 10W

N Attenuator 10 dB 18 GHz 10W

Supplier's Site Datasheet
Attenuators - 2201-R416010000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 10W N-Type In-Line Module

RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 10W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R416010000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R416010000
RF and Wireless - Attenuators R416010000
ATTENUATOR: N 10DB 18GHZ 10W 50O

ATTENUATOR: N 10DB 18GHZ 10W 50O

Supplier's Site
Attenuators - R416010000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R416010000
Attenuators R416010000
RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module

RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R416010000 2201-R416010000-ND R416010000 R416010000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 1dB Attenuator - ATN01-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details