Radiall Attenuators R416003000

Description
RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 15W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 15W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R416003000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 15W N-Type In-Line Module

RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 15W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R416003000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R416003000
Attenuator - Fixed Coaxial R416003000
N Attenuator 3 dB 18 GHz 15W

N Attenuator 3 dB 18 GHz 15W

Supplier's Site Datasheet
Attenuators - R416003000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R416003000
Attenuators R416003000
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 15W N-Type In-Line Module

RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 15W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R416003000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R416003000
RF and Wireless - Attenuators R416003000
ATTENUATOR: N 3DB 18GHZ 15W 50OH

ATTENUATOR: N 3DB 18GHZ 15W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R416003000-ND R416003000 R416003000 R416003000
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342C-D07407-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o202503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details