Radiall Attenuator - Fixed Coaxial R415703000

Description
N Attenuator 3 dB 8 GHz 15W
Request a Quote Datasheet
Description
N Attenuator 3 dB 8 GHz 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R415703000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R415703000
Attenuator - Fixed Coaxial R415703000
N Attenuator 3 dB 8 GHz 15W

N Attenuator 3 dB 8 GHz 15W

Supplier's Site Datasheet
Attenuators - 2201-R415703000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 15W N-Type In-Line Module

RF Attenuators 3dB 0Hz ~ 8GHz 50 Ohms 15W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R415703000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R415703000
RF and Wireless - Attenuators R415703000
ATTENUATOR: N 3DB 8GHZ 15W 50OHM

ATTENUATOR: N 3DB 8GHZ 15W 50OHM

Supplier's Site
Attenuators - R415703000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R415703000
Attenuators R415703000
RF Attenuators 3dB 0 Hz ~ 8 GHz 50 Ohms 15W N-Type In-Line Module

RF Attenuators 3dB 0 Hz ~ 8 GHz 50 Ohms 15W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R415703000 2201-R415703000-ND R415703000 R415703000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
Coaxial Attenuator - 5o201008S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details