Radiall Attenuator - Fixed Coaxial R415506000

Description
TNC Attenuator 6 dB 8 GHz 12W
Request a Quote Datasheet
Description
TNC Attenuator 6 dB 8 GHz 12W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R415506000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R415506000
Attenuator - Fixed Coaxial R415506000
TNC Attenuator 6 dB 8 GHz 12W

TNC Attenuator 6 dB 8 GHz 12W

Supplier's Site Datasheet
Attenuators - 2201-R415506000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 8GHz 50 Ohms 12W TNC In-Line Module

RF Attenuators 6dB 0Hz ~ 8GHz 50 Ohms 12W TNC In-Line Module

Buy Now Datasheet
Attenuators - R415506000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R415506000
Attenuators R415506000
RF Attenuators 6dB 0 Hz ~ 8 GHz 50 Ohms 12W TNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 8 GHz 50 Ohms 12W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R415506000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R415506000
RF and Wireless - Attenuators R415506000
ATTENUATOR: TNC 6DB 8GHZ 12W 50O

ATTENUATOR: TNC 6DB 8GHZ 12W 50O

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R415506000 2201-R415506000-ND R415506000 R415506000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o20503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-TGL4203-SMTR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details