Radiall Attenuators R415410000

Description
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 10W BNC In-Line Module
Request a Quote
Description
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 10W BNC In-Line Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R415410000 attenuator from Quarktwin Technology Ltd. is designed for RF applications with a nominal attenuation of 10 dB and operates within a frequency range of DC to 4 GHz. It features a 50-ohm impedance and is capable of handling a peak power of 250 W at 25°C for short durations, with an average power rating of 10 W in free air cooling conditions. The device has a low voltage standing wave ratio (V.S.W.R) of 1.30 and a deviation of ±0.50 dB. Constructed with a brass body and gold-plated contacts, the attenuator ensures reliable performance. It includes BNC connectors compliant with MIL-C 39012 standards. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. Weighing 38 grams, this attenuator is a compact solution for RF signal management in engineering projects.

Datasheet Summary
Powered by GS/AI

The R415410000 attenuator from Quarktwin Technology Ltd. is designed for RF applications with a nominal attenuation of 10 dB and operates within a frequency range of DC to 4 GHz. It features a 50-ohm impedance and is capable of handling a peak power of 250 W at 25°C for short durations, with an average power rating of 10 W in free air cooling conditions. The device has a low voltage standing wave ratio (V.S.W.R) of 1.30 and a deviation of ±0.50 dB. Constructed with a brass body and gold-plated contacts, the attenuator ensures reliable performance. It includes BNC connectors compliant with MIL-C 39012 standards. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. Weighing 38 grams, this attenuator is a compact solution for RF signal management in engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R415410000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 10W BNC In-Line Module

RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 10W BNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R415410000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R415410000
Attenuator - Fixed Coaxial R415410000
BNC Attenuator 10 dB 4 GHz 10W

BNC Attenuator 10 dB 4 GHz 10W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R415410000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R415410000
RF and Wireless - Attenuators R415410000
ATTENUATOR: BNC 10DB 4GHZ 10W 50

ATTENUATOR: BNC 10DB 4GHZ 10W 50

Supplier's Site
Attenuators - R415410000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R415410000
Attenuators R415410000
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 10W BNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 10W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R415410000-ND R415410000 R415410000 R415410000
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D11594-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Coaxial Attenuator 0.5W 6GHz SMA - UIYCA05AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20300018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details