Radiall Attenuator - Fixed Coaxial R415320000

Description
SMA Attenuator 20 dB 8 GHz 10W
Request a Quote Datasheet
Description
SMA Attenuator 20 dB 8 GHz 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R415320000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R415320000
Attenuator - Fixed Coaxial R415320000
SMA Attenuator 20 dB 8 GHz 10W

SMA Attenuator 20 dB 8 GHz 10W

Supplier's Site Datasheet
Attenuators - 2201-R415320000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 10W SMA In-Line Module

RF Attenuators 20dB 0Hz ~ 8GHz 50 Ohms 10W SMA In-Line Module

Buy Now Datasheet
Attenuators - R415320000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R415320000
Attenuators R415320000
RF Attenuators 20dB 0 Hz ~ 8 GHz 50 Ohms 10W SMA In-Line Module

RF Attenuators 20dB 0 Hz ~ 8 GHz 50 Ohms 10W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R415320000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R415320000
RF and Wireless - Attenuators R415320000
ATTENUATOR: SMA 20DB 8GHZ 10W 50

ATTENUATOR: SMA 20DB 8GHZ 10W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R415320000 2201-R415320000-ND R415320000 R415320000
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-RFSA2113TR13DKR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
Jitter Attenuators - SI5342D-D08581-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-BW-S30W20+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers