Radiall Attenuator - Fixed Coaxial R415310000

Description
SMA Attenuator 10 dB 8 GHz 10W
Request a Quote Datasheet
Description
SMA Attenuator 10 dB 8 GHz 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R415310000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R415310000
Attenuator - Fixed Coaxial R415310000
SMA Attenuator 10 dB 8 GHz 10W

SMA Attenuator 10 dB 8 GHz 10W

Supplier's Site Datasheet
Attenuators - 2201-R415310000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 8GHz 50 Ohms 10W SMA In-Line Module

RF Attenuators 10dB 0Hz ~ 8GHz 50 Ohms 10W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R415310000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R415310000
RF and Wireless - Attenuators R415310000
ATTENUATOR: SMA 10DB 8GHZ 10W 50

ATTENUATOR: SMA 10DB 8GHZ 10W 50

Supplier's Site
Attenuators - R415310000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R415310000
Attenuators R415310000
RF Attenuators 10dB 0 Hz ~ 8 GHz 50 Ohms 10W SMA In-Line Module

RF Attenuators 10dB 0 Hz ~ 8 GHz 50 Ohms 10W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R415310000 2201-R415310000-ND R415310000 R415310000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123330P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details