Radiall Attenuator - Fixed Coaxial R414760000

Description
N Attenuator 60 dB 12.4 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 60 dB 12.4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414760000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414760000
Attenuator - Fixed Coaxial R414760000
N Attenuator 60 dB 12.4 GHz 2W

N Attenuator 60 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414760000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 60dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 60dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414760000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414760000
RF and Wireless - Attenuators R414760000
ATTENUATOR: N 60DB 12.4GHZ 2W 50

ATTENUATOR: N 60DB 12.4GHZ 2W 50

Supplier's Site
Attenuators - R414760000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414760000
Attenuators R414760000
RF Attenuators 60dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 60dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414760000 2201-R414760000-ND R414760000 R414760000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA031K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 3dB Attenuator - ATN03-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
300 kHz – 2.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver - SKY12340-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3000 to 2 GHz
Attenuation 15.5 dB
View Details
3 suppliers
Attenuators - 3157-HAT-30A+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers