Radiall Attenuator - Fixed Coaxial R414730000

Description
N Attenuator 30 dB 12.4 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 30 dB 12.4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414730000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414730000
Attenuator - Fixed Coaxial R414730000
N Attenuator 30 dB 12.4 GHz 2W

N Attenuator 30 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414730000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 30dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414730000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414730000
RF and Wireless - Attenuators R414730000
ATTENUATOR: N 30DB 12.4GHZ 2W 50

ATTENUATOR: N 30DB 12.4GHZ 2W 50

Supplier's Site
Attenuators - R414730000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414730000
Attenuators R414730000
RF Attenuators 30dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 30dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414730000 2201-R414730000-ND R414730000 R414730000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN10-0040PSM, 10dB DC-40GHz MMIC Attenuator - ATN10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL4201-06-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-SMD, No Lead
View Details
Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details