Radiall Attenuators R414720161

Description
RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414720161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 20dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414720161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414720161
Attenuator - Fixed Coaxial R414720161
N Attenuator 20 dB 18 GHz 2W

N Attenuator 20 dB 18 GHz 2W

Supplier's Site Datasheet
RF Attenuators - 2859797 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2859797
RF Attenuators 2859797
N plug - skt attenuator,20dB DC to 18GHz

N plug - skt attenuator,20dB DC to 18GHz

Supplier's Site
RF and Wireless - Attenuators - R414720161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414720161
RF and Wireless - Attenuators R414720161
ATTENUATOR: N 20DB 18GHZ 2W 50OH

ATTENUATOR: N 20DB 18GHZ 2W 50OH

Supplier's Site
Attenuators - R414720161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414720161
Attenuators R414720161
RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 20dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD RS Components, Ltd. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414720161-ND R414720161 2859797 R414720161 R414720161
Product Name Attenuators Attenuator - Fixed Coaxial RF Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2240532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details