Radiall Attenuators R414719161

Description
RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414719161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414719161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414719161
Attenuator - Fixed Coaxial R414719161
N Attenuator 19 dB 18 GHz 2W

N Attenuator 19 dB 18 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414719161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414719161
RF and Wireless - Attenuators R414719161
ATTENUATOR: N 19DB 18GHZ 2W 50OH

ATTENUATOR: N 19DB 18GHZ 2W 50OH

Supplier's Site
Attenuators - R414719161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414719161
Attenuators R414719161
RF Attenuators 19dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 19dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414719161-ND R414719161 R414719161 R414719161
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 19 dB 19 dB 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2030006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-S20W20+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Fixed Attenuators - NFA2630 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details