Radiall Attenuators R414716161

Description
RF Attenuators 16dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 16dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414716161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 16dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 16dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414716161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414716161
Attenuator - Fixed Coaxial R414716161
N Attenuator 16 dB 18 GHz 2W

N Attenuator 16 dB 18 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414716161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414716161
RF and Wireless - Attenuators R414716161
ATTENUATOR: N 16DB 18GHZ 2W 50OH

ATTENUATOR: N 16DB 18GHZ 2W 50OH

Supplier's Site
Attenuators - R414716161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414716161
Attenuators R414716161
RF Attenuators 16dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 16dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414716161-ND R414716161 R414716161 R414716161
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 16 dB 16 dB 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 0.5W 6GHz SMA - UIYCA05AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details