Radiall Attenuator - Fixed Coaxial R414712161

Description
N Attenuator 12 dB 18 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 12 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414712161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414712161
Attenuator - Fixed Coaxial R414712161
N Attenuator 12 dB 18 GHz 2W

N Attenuator 12 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414712161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R414712161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414712161
Attenuators R414712161
RF Attenuators 12dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 12dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414712161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414712161
RF and Wireless - Attenuators R414712161
ATTENUATOR: N 12DB 18GHZ 2W 50OH

ATTENUATOR: N 12DB 18GHZ 2W 50OH

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414712161 2201-R414712161-ND R414712161 R414712161
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-RFSA3513TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Digitally Controlled Attenuators - NDA-0-18000-110-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 0.0 GHz
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details