Radiall Attenuators R414710161

Description
RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414710161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 10dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414710161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414710161
Attenuator - Fixed Coaxial R414710161
N Attenuator 10 dB 18 GHz 2W

N Attenuator 10 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - R414710161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414710161
Attenuators R414710161
RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414710161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414710161
RF and Wireless - Attenuators R414710161
ATTENUATOR: N 10DB 18GHZ 2W 50OH

ATTENUATOR: N 10DB 18GHZ 2W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414710161-ND R414710161 R414710161 R414710161
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
RF Attenuators - 7123122P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Jitter Attenuators - SI5316-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 0.0190 to 0.7100 GHz
Package Type QFN36
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details