Radiall Attenuators R414706161

Description
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414706161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 6dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R414706161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414706161
Attenuator - Fixed Coaxial R414706161
N Attenuator 6 dB 18 GHz 2W

N Attenuator 6 dB 18 GHz 2W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R414706161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414706161
RF and Wireless - Attenuators R414706161
ATTENUATOR: N 6DB 18GHZ 2W 50OHM

ATTENUATOR: N 6DB 18GHZ 2W 50OHM

Supplier's Site
Attenuators - R414706161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414706161
Attenuators R414706161
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414706161-ND R414706161 R414706161 R414706161
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 6 dB 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

10 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-10+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 8.8 to 11.1 dB
View Details
2 suppliers
Chip Scale Package MMIC DC - 70 GHz 8dB Attenuator - ATN08-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details