Radiall Attenuator - Fixed Coaxial R414704161

Description
N Attenuator 4 dB 18 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 4 dB 18 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414704161 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414704161
Attenuator - Fixed Coaxial R414704161
N Attenuator 4 dB 18 GHz 2W

N Attenuator 4 dB 18 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414704161-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 4dB 0Hz ~ 18GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414704161 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414704161
RF and Wireless - Attenuators R414704161
ATTENUATOR: N 4DB 18GHZ 2W 50OHM

ATTENUATOR: N 4DB 18GHZ 2W 50OHM

Supplier's Site
Attenuators - R414704161 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414704161
Attenuators R414704161
RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 4dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414704161 2201-R414704161-ND R414704161 R414704161
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-01 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 1 dB
View Details
6 suppliers
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details