Radiall Attenuator - Fixed Coaxial R414702000

Description
N Attenuator 2 dB 12.4 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 2 dB 12.4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414702000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414702000
Attenuator - Fixed Coaxial R414702000
N Attenuator 2 dB 12.4 GHz 2W

N Attenuator 2 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - 2201-R414702000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 2dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414702000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414702000
RF and Wireless - Attenuators R414702000
ATTENUATOR: N 2DB 12.4GHZ 2W 50O

ATTENUATOR: N 2DB 12.4GHZ 2W 50O

Supplier's Site
Attenuators - R414702000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414702000
Attenuators R414702000
RF Attenuators 2dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 2dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414702000 2201-R414702000-ND R414702000 R414702000
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-KAT-8+CT-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details